Southwire Company, LLC Single Conductor Cable 11306801

Description
XHHW-2 TYPE 1000 FT 794 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet
Description
XHHW-2 TYPE 1000 FT 794 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11306801 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11306801
Single Conductor Cable 11306801
XHHW-2 TYPE 1000 FT 794 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 350 KCMIL CONDUCTOR SIZE REEL PACKAGE TYPE 37 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
  • XHHW-2 TYPE
  • 1000 FT
  • 794 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 260 AMPERE (60 DEG C), 310 AMPERE (75 DEG C), 350 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 350 KCMIL CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 37 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11306801
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - CZ 1104 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0230 inch (0.5842 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0490 to 0.1330 inch (1.24 to 3.38 mm)
Rated Temperature 105 C (221 F)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, Nylon Jacket - 1445 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0850 to 0.1560 inch (2.16 to 3.96 mm)
View Details
Hook Up Wire - 1805924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details