Southwire Company, LLC Single Conductor Cable 11300111

Description
XHHW-2 TYPE 5000 FT 473 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet
Description
XHHW-2 TYPE 5000 FT 473 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Conductor Cable - 11300111 - Southwire Company, LLC
Carrollton, GA, USA
Single Conductor Cable
11300111
Single Conductor Cable 11300111
XHHW-2 TYPE 5000 FT 473 MIL OUTER DIAMETER ANNEALED COPPER CONDUCTOR MATERIAL UL 44, CSA APPROVAL 600 V VOLTAGE RATING 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING 90 DEG C TEMPERATURE RATING XLPE INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE REEL PACKAGE TYPE 19 STRANDS STRANDING BLACK INSULATION COLOR SIMPULL[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
  • XHHW-2 TYPE
  • 5000 FT
  • 473 MIL OUTER DIAMETER
  • ANNEALED COPPER CONDUCTOR MATERIAL
  • UL 44, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 125 AMPERE (60 DEG C), 150 AMPERE (75 DEG C), 170 AMPERE (90 DEG C) CURRENT RATING
  • 90 DEG C TEMPERATURE RATING
  • XLPE INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • REEL PACKAGE TYPE
  • 19 STRANDS STRANDING
  • BLACK INSULATION COLOR
  • SIMPULL[R] BRAND
  • ROHS COMPATIBLE
  • APPLICABLE STANDARD ASTM B3, ASTM B8, FEDERAL SPECIFICATION A-A-59544, IEEE 1202, NEMA WC-70
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Hookup Wires
Product Number 11300111
Product Name Single Conductor Cable
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Electrode Wire - AS 172-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Solid Tungsten
View Details
FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0260 to 0.0570 inch (0.6604 to 1.45 mm)
Rated Temperature 200 C (392 F)
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details
Hook Up Wire - 1225883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details