Southwire Company, LLC Industrial Cord/Cable 104180408

Description
WELDING CABLE TYPE 250 FT 0.695 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 2052/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.083 INCH INSULATED CONDUCTOR DIAMETER 0.695 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10418 MODEL
Datasheet
Description
WELDING CABLE TYPE 250 FT 0.695 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 2052/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.083 INCH INSULATED CONDUCTOR DIAMETER 0.695 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10418 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104180408 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104180408
Industrial Cord/Cable 104180408
WELDING CABLE TYPE 250 FT 0.695 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 4/0 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 2052/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.083 INCH INSULATED CONDUCTOR DIAMETER 0.695 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10418 MODEL
  • WELDING CABLE TYPE
  • 250 FT
  • 0.695 INCH OUTER DIAMETER
  • ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 4/0 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • REEL PACKAGE TYPE
  • 2052/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • EXCELENE[R], ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 630
  • INSULATION THICKNESS 0.083 INCH
  • INSULATED CONDUCTOR DIAMETER 0.695 INCH
  • INCLUDES TAPE SEPARATOR
  • APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD
  • INCLUDES TAPE SEPARATOR
  • 10418 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104180408
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Strainsert Cable - Be8725 - Strainsert
Specs
Product Category Cable Assembly
Cable Jacket Polyvinyl Chloride; PVC
Cable Shielding Foil; Foil Shield
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Twisted Pair & Multicore Data Cable - 350063 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature 30 C (86 F)
View Details