Southwire Company, LLC Industrial Cord/Cable 104160408

Description
WELDING CABLE TYPE 250 FT 0.57 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 1254/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.085 INCH INSULATED CONDUCTOR DIAMETER 0.57 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10416 MODEL
Datasheet
Description
WELDING CABLE TYPE 250 FT 0.57 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 1254/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.085 INCH INSULATED CONDUCTOR DIAMETER 0.57 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10416 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104160408 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104160408
Industrial Cord/Cable 104160408
WELDING CABLE TYPE 250 FT 0.57 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 1254/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.085 INCH INSULATED CONDUCTOR DIAMETER 0.57 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10416 MODEL
  • WELDING CABLE TYPE
  • 250 FT
  • 0.57 INCH OUTER DIAMETER
  • ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 2/0 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • REEL PACKAGE TYPE
  • 1254/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • EXCELENE[R], ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 630
  • INSULATION THICKNESS 0.085 INCH
  • INSULATED CONDUCTOR DIAMETER 0.57 INCH
  • INCLUDES TAPE SEPARATOR
  • APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD
  • INCLUDES TAPE SEPARATOR
  • 10416 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104160408
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - CZ 1103-1 - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Silicone Rubber Insulated Cable, 300V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Retractile Communication Cord - 132 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket TPR, vinyl -Byron™
Cable Conductor Copper
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details