Southwire Company, LLC Industrial Cord/Cable 104150608

Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.555 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK COLOR CODE 1027/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.555 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK COLOR CODE 1027/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104150608 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104150608
Industrial Cord/Cable 104150608
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.555 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 1/0 AWG CONDUCTOR SIZE BLACK COLOR CODE 1027/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.555 INCH OUTER DIAMETER
  • ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • EPR INSULATION MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • 1027/30 STRANDS STRANDING
  • COLFLEX[R] BRAND
  • APPLICABLE STANDARD NEC 630
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104150608
Product Name Industrial Cord/Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

E6A6824 - CAT 6a Ethernet Cable (4 Data Pair) - E6A6824 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Teflon; PTFE, White (Laser Markable)
Cable Shielding Braid; Foil Braid; Aluminum/Polyimide Foil
View Details
Silicone Multiconductor Cable - AS999-28-5J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Standard Silver Plated
Rated Voltage 0.5000 kilovolts
View Details
Extra Flexible Rope-lay Stranded Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Conductor Copper
North American 1 to 26 AWG
View Details