Southwire Company, LLC Industrial Cord/Cable 104130608

Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.429 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE 647/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet
Description
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.429 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE 647/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104130608 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104130608
Industrial Cord/Cable 104130608
WELDING CABLE TYPE 1000 FT 1000 LENGTH IN FT 0.429 INCH OUTER DIAMETER ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL MSHA APPROVAL 600 V VOLTAGE RATING -40 TO 105 DEG C TEMPERATURE RATING EPR INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE 647/30 STRANDS STRANDING COLFLEX[R] BRAND APPLICABLE STANDARD NEC 630 LENGTH IN FT - UOM FT
  • WELDING CABLE TYPE
  • 1000 FT
  • 1000 LENGTH IN FT
  • 0.429 INCH OUTER DIAMETER
  • ANNEALED ASTM B-172 BARE COPPER CONDUCTOR MATERIAL
  • MSHA APPROVAL
  • 600 V VOLTAGE RATING
  • -40 TO 105 DEG C TEMPERATURE RATING
  • EPR INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • 647/30 STRANDS STRANDING
  • COLFLEX[R] BRAND
  • APPLICABLE STANDARD NEC 630
  • LENGTH IN FT - UOM FT
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104130608
Product Name Industrial Cord/Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

FEP Multiconductor Cable - AS 816-4SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
PVC Insulated Cable, 600V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details