Southwire Company, LLC Industrial Cord/Cable 104130508

Description
WELDING CABLE TYPE 500 FT 0.42 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 651/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.064 INCH INSULATED CONDUCTOR DIAMETER 0.42 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10413 MODEL
Datasheet
Description
WELDING CABLE TYPE 500 FT 0.42 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 651/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.064 INCH INSULATED CONDUCTOR DIAMETER 0.42 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10413 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Cord/Cable - 104130508 - Southwire Company, LLC
Carrollton, GA, USA
Industrial Cord/Cable
104130508
Industrial Cord/Cable 104130508
WELDING CABLE TYPE 500 FT 0.42 INCH OUTER DIAMETER ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING -50 TO 105 DEG C TEMPERATURE RATING 1 CONDUCTOR(S) EPDM INSULATION MATERIAL 2 AWG CONDUCTOR SIZE BLACK COLOR CODE REEL PACKAGE TYPE 651/30 STRANDS STRANDING BLACK JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.064 INCH INSULATED CONDUCTOR DIAMETER 0.42 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR 10413 MODEL
  • WELDING CABLE TYPE
  • 500 FT
  • 0.42 INCH OUTER DIAMETER
  • ASTM B-172 ANNEALED STRANDED BARE COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • -50 TO 105 DEG C TEMPERATURE RATING
  • 1 CONDUCTOR(S)
  • EPDM INSULATION MATERIAL
  • 2 AWG CONDUCTOR SIZE
  • BLACK COLOR CODE
  • REEL PACKAGE TYPE
  • 651/30 STRANDS STRANDING
  • BLACK JACKET COLOR
  • EXCELENE[R], ROYAL[R] BRAND
  • ROHS COMPLIANT
  • APPLICABLE STANDARD NEC 630
  • INSULATION THICKNESS 0.064 INCH
  • INSULATED CONDUCTOR DIAMETER 0.42 INCH
  • INCLUDES TAPE SEPARATOR
  • APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD
  • INCLUDES TAPE SEPARATOR
  • 10413 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 104130508
Product Name Industrial Cord/Cable
Product Category Cable
Cable Insulation Ethylene Propylene Diene Elastomer
Cable Conductor Copper
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Product Category Cable Assembly
Number of Conductors 8 #
View Details
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details
Twisted Pair & Multicore Data Cable - 534204 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -10 to 80 C (14 to 176 F)
International 0.0900 mm2
View Details