Southwire Company, LLC Power Supply/Appliance Cord 098580008

Description
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9858 MODEL
Datasheet
Description
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9858 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 098580008 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
098580008
Power Supply/Appliance Cord 098580008
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9858 MODEL
  • BLACK COLOR
  • 9 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJEO, -50 TO 105 DEG C CORD TYPE
  • ROHS COMPLIANT
  • CONDUCTOR 41/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.074 INCH
  • CABLE OUTER DIAMETER 0.37 INCH
  • INSULATION MATERIAL THERMOPLASTIC ELASTOMER
  • 9858 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 098580008
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable, 2Pol, 4.3Mm Plug, 1.8M; Connector Type A Schurter - 50H2526 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 70.87 inch (1800 mm)
Rated Voltage 18 volts
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details