Southwire Company, LLC Power Supply/Appliance Cord 098560008

Description
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.33 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9856 MODEL
Datasheet
Description
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.33 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9856 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 098560008 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
098560008
Power Supply/Appliance Cord 098560008
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJEO, -50 TO 105 DEG C CORD TYPE ROHS COMPLIANT CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.33 INCH INSULATION MATERIAL THERMOPLASTIC ELASTOMER 9856 MODEL
  • BLACK COLOR
  • 9 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJEO, -50 TO 105 DEG C CORD TYPE
  • ROHS COMPLIANT
  • CONDUCTOR 26/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.059 INCH
  • CABLE OUTER DIAMETER 0.33 INCH
  • INSULATION MATERIAL THERMOPLASTIC ELASTOMER
  • 9856 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 098560008
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
International 2x0.75mm°� Black H05VV-F Cable - 86065070 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 79 inches - 312007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
2 suppliers