Southwire Company, LLC Extension Cord Retracting Reel 098160008

Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 12/3 AWG SEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 600 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.529 INCH COIL OUTER DIAMETER 2.39 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9816 MODEL
Datasheet
Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 12/3 AWG SEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 600 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.529 INCH COIL OUTER DIAMETER 2.39 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9816 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Retracting Reel - 098160008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord Retracting Reel
098160008
Extension Cord Retracting Reel 098160008
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 12/3 AWG SEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 600 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.529 INCH COIL OUTER DIAMETER 2.39 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9816 MODEL
  • WITH CABLE TYPE
  • 4 TO 20 FT CABLE LENGTH
  • 12/3 AWG SEOW CABLE TYPE
  • THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL
  • UL, CSA (CANADA AND US) APPROVAL
  • SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION
  • 600 V VOLTAGE RATING
  • BLACK ENCLOSURE FINISH
  • POLAR/SOLAR[R] BRAND
  • CONDUCTOR 65/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.529 INCH
  • COIL OUTER DIAMETER 2.39 INCH
  • CABLE TEMPERATURE RATING -50 TO 90 DEG C
  • 9816 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 098160008
Product Name Extension Cord Retracting Reel
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

D620224 - Databus Cable (1 Data Pair) - D620224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, Clear
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Twisted Pair Cable - 108280-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Silicone Multiconductor Cable - AS155-22-1SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details