Southwire Company, LLC Extension Cord Retracting Reel 098150008

Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 14/3 AWG SEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 600 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 41/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.525 INCH COIL OUTER DIAMETER 2.25 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9815 MODEL
Datasheet
Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 14/3 AWG SEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 600 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 41/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.525 INCH COIL OUTER DIAMETER 2.25 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9815 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Retracting Reel - 098150008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord Retracting Reel
098150008
Extension Cord Retracting Reel 098150008
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 14/3 AWG SEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 600 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 41/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.525 INCH COIL OUTER DIAMETER 2.25 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9815 MODEL
  • WITH CABLE TYPE
  • 4 TO 20 FT CABLE LENGTH
  • 14/3 AWG SEOW CABLE TYPE
  • THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL
  • UL, CSA (CANADA AND US) APPROVAL
  • SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION
  • 600 V VOLTAGE RATING
  • BLACK ENCLOSURE FINISH
  • POLAR/SOLAR[R] BRAND
  • CONDUCTOR 41/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.525 INCH
  • COIL OUTER DIAMETER 2.25 INCH
  • CABLE TEMPERATURE RATING -50 TO 90 DEG C
  • 9815 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 098150008
Product Name Extension Cord Retracting Reel
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Product Category Cable Assembly
View Details
Technical Cables -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Silicone Multiconductor Cable - AS999-36-4SJ - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details