Southwire Company, LLC Extension Cord Retracting Reel 098110008

Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 18/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 16/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.35 INCH COIL OUTER DIAMETER 1.16 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9811 MODEL
Datasheet
Description
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 18/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 16/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.35 INCH COIL OUTER DIAMETER 1.16 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9811 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord Retracting Reel - 098110008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord Retracting Reel
098110008
Extension Cord Retracting Reel 098110008
WITH CABLE TYPE 4 TO 20 FT CABLE LENGTH 18/4 AWG SJEOW CABLE TYPE THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL UL, CSA (CANADA AND US) APPROVAL SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION 300 V VOLTAGE RATING BLACK ENCLOSURE FINISH POLAR/SOLAR[R] BRAND CONDUCTOR 16/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.35 INCH COIL OUTER DIAMETER 1.16 INCH CABLE TEMPERATURE RATING -50 TO 90 DEG C 9811 MODEL
  • WITH CABLE TYPE
  • 4 TO 20 FT CABLE LENGTH
  • 18/4 AWG SJEOW CABLE TYPE
  • THERMOPLASTIC ELASTOMER ENCLOSURE MATERIAL
  • UL, CSA (CANADA AND US) APPROVAL
  • SUITABLE FOR CONSTRUCTION INDUSTRIAL, COMMERCIAL APPLICATION
  • 300 V VOLTAGE RATING
  • BLACK ENCLOSURE FINISH
  • POLAR/SOLAR[R] BRAND
  • CONDUCTOR 16/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.35 INCH
  • COIL OUTER DIAMETER 1.16 INCH
  • CABLE TEMPERATURE RATING -50 TO 90 DEG C
  • 9811 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 098110008
Product Name Extension Cord Retracting Reel
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 484-100G0121-3.00-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
FEP Multiconductor Cable - AS 815-2SS - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Stainless Steel
Cable Shielding Stainless Steel Shield
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details