Southwire Company, LLC Power Supply/Appliance Cord 097338809

Description
GRAY COLOR 3 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9733 MODEL
Datasheet
Description
GRAY COLOR 3 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9733 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 097338809 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
097338809
Power Supply/Appliance Cord 097338809
GRAY COLOR 3 FT NEMA 5-15P CONFIGURATION UL APPROVAL AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-3, -20 TO 60 DEG C CORD TYPE STRAIGHT BLADE INLET CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH INSULATION MATERIAL PVC 9733 MODEL
  • GRAY COLOR
  • 3 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, REFRIGERATOR, FREEZER, MICROWAVE, DEHUMIDIFIER APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-3, -20 TO 60 DEG C CORD TYPE
  • STRAIGHT BLADE INLET
  • CONDUCTOR 26/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.059 INCH
  • INSULATION MATERIAL PVC
  • 9733 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 097338809
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 9185267 - RS Components, Ltd.
Specs
Cord Color Blue/red/yellow
Approvals RoHS
Cord Length 3937 inch (100000 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
NEMA 1-15P Polarized to IEC 60320 C7 Polarized, 18AWG / 2C, SPT-2, 105C, 72 inches - 223082-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Number of Conductors 2
Male End Type NEMA 1-15P
View Details