Southwire Company, LLC Power Supply/Appliance Cord 097198808

Description
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL, CUL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, -40 TO 60 DEG C CORD TYPE CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL PVC 9719 MODEL
Datasheet
Description
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL, CUL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, -40 TO 60 DEG C CORD TYPE CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL PVC 9719 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 097198808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
097198808
Power Supply/Appliance Cord 097198808
BLACK COLOR 9 FT NEMA 5-15P CONFIGURATION UL, CUL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, -40 TO 60 DEG C CORD TYPE CONDUCTOR 41/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.074 INCH CABLE OUTER DIAMETER 0.37 INCH INSULATION MATERIAL PVC 9719 MODEL
  • BLACK COLOR
  • 9 FT
  • NEMA 5-15P CONFIGURATION
  • UL, CUL APPROVAL
  • POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW, -40 TO 60 DEG C CORD TYPE
  • CONDUCTOR 41/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.074 INCH
  • CABLE OUTER DIAMETER 0.37 INCH
  • INSULATION MATERIAL PVC
  • 9719 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 097198808
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
International 3x2.5mm² H05VV-F Cable - 86065040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details