Southwire Company, LLC Power Supply/Appliance Cord 097038808

Description
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CUL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, -40 TO 60 DEG C CORD TYPE CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.33 INCH INSULATION MATERIAL PVC 9703 MODEL
Datasheet
Description
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CUL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, -40 TO 60 DEG C CORD TYPE CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.33 INCH INSULATION MATERIAL PVC 9703 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 097038808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
097038808
Power Supply/Appliance Cord 097038808
BLACK COLOR 3 FT NEMA 5-15P CONFIGURATION UL, CUL APPROVAL POWER TOOL APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, -40 TO 60 DEG C CORD TYPE CONDUCTOR 26/30 BARE COPPER STRANDED CONDUCTOR OUTER DIAMETER 0.059 INCH CABLE OUTER DIAMETER 0.33 INCH INSULATION MATERIAL PVC 9703 MODEL
  • BLACK COLOR
  • 3 FT
  • NEMA 5-15P CONFIGURATION
  • UL, CUL APPROVAL
  • POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW, -40 TO 60 DEG C CORD TYPE
  • CONDUCTOR 26/30 BARE COPPER STRANDED
  • CONDUCTOR OUTER DIAMETER 0.059 INCH
  • CABLE OUTER DIAMETER 0.33 INCH
  • INSULATION MATERIAL PVC
  • 9703 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 097038808
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 3.0 m, Connector IEC C13, SVT 3x18 AWG, black - 3-100-361 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details