Southwire Company, LLC Extension Cord 094118901

Description
WHITE COLOR 6 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9411 MODEL
Datasheet
Description
WHITE COLOR 6 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9411 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 094118901 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
094118901
Extension Cord 094118901
WHITE COLOR 6 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9411 MODEL
  • WHITE COLOR
  • 6 FT
  • NEMA 1-15P, NEMA 1-15R CONFIGURATION
  • UL APPROVAL
  • INDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 2 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-2 CORD TYPE
  • 3 OUTLET(S)
  • MAXIMUM OPERATING WATTAGE 1625 W
  • 9411 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 094118901
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Iec C14-Iec C13, 1.2M, Black; Connector To Connector Schurter - 75T5615 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 47.24 inch (1200 mm)
Rated Current 10 amps
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to ROJ 2
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details