Interpower Argentina 16Amp Cord Set with C19 Connector 86270380

Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Argentina IRAM 2073 Plug Color: Gray Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Gray Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Argentina IRAM 2073 Plug Color: Gray Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Gray Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Argentina 16Amp Cord Set with C19 Connector - 86270380 - Interpower
Oskaloosa, IA, United States
Argentina 16Amp Cord Set with C19 Connector
86270380
Argentina 16Amp Cord Set with C19 Connector 86270380
Current Rating: 16A Voltage Rating: 250VAC Length: 2.50m/8.2ft Temperature Rating: -15ºC to 70ºC Plug Type: Argentina IRAM 2073 Plug Color: Gray Connector Type: IEC 60320 C19 Connector Color: Gray Cable Style: International Conductor Size: 1.5mm² Number of Conductors: 3 Cond. Color Code: Brown/Blue/Green-Yel low Cable Type: H05VV-F Cable Color: Gray Cable Standard: EN 50525/IEC 60227 Approx. Outer Diameter: 7.4mm to 9.4mm General Material: PVC CE Marking: no

Current Rating: 16A

Voltage Rating: 250VAC

Length: 2.50m/8.2ft

Temperature Rating: -15ºC to 70ºC

Plug Type: Argentina IRAM 2073

Plug Color: Gray

Connector Type: IEC 60320 C19

Connector Color: Gray

Cable Style: International

Conductor Size: 1.5mm²

Number of Conductors: 3

Cond. Color Code: Brown/Blue/Green-Yellow

Cable Type: H05VV-F

Cable Color: Gray

Cable Standard: EN 50525/IEC 60227

Approx. Outer Diameter: 7.4mm to 9.4mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86270380
Product Name Argentina 16Amp Cord Set with C19 Connector
Cord Color Gray
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
Male End Type Argentina IRAM 2073
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

North American 5x10 AWG Cable - 86010661 - Interpower
Specs
Cord Color Black
Number of Conductors 5
Wire Shape Round
View Details
North America NEMA 5-15 Power Cord 1.83m/6ft - 70410000183 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 10Amp Power Cord - 86220395 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030214 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details