Southwire Company, LLC Extension Cord 094038907

Description
BROWN COLOR 12 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9403 MODEL
Datasheet
Description
BROWN COLOR 12 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9403 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 094038907 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
094038907
Extension Cord 094038907
BROWN COLOR 12 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9403 MODEL
  • BROWN COLOR
  • 12 FT
  • NEMA 1-15P, NEMA 1-15R CONFIGURATION
  • UL APPROVAL
  • INDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 2 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-2 CORD TYPE
  • 3 OUTLET(S)
  • MAXIMUM OPERATING WATTAGE 1625 W
  • 9403 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 094038907
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, uninsulated wires, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2099 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details