Southwire Company, LLC Extension Cord 094018907

Description
BROWN COLOR 6 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9401 MODEL
Datasheet
Description
BROWN COLOR 6 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9401 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 094018907 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
094018907
Extension Cord 094018907
BROWN COLOR 6 FT NEMA 1-15P, NEMA 1-15R CONFIGURATION UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 2 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SPT-2 CORD TYPE 3 OUTLET(S) MAXIMUM OPERATING WATTAGE 1625 W 9401 MODEL
  • BROWN COLOR
  • 6 FT
  • NEMA 1-15P, NEMA 1-15R CONFIGURATION
  • UL APPROVAL
  • INDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 2 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SPT-2 CORD TYPE
  • 3 OUTLET(S)
  • MAXIMUM OPERATING WATTAGE 1625 W
  • 9401 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 094018907
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 2
Male End Type NEMA 1-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 72 inches - 412002-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details