Southwire Company, LLC Power Supply/Appliance Cord 091548808

Description
BLACK COLOR 4 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9154 MODEL
Datasheet
Description
BLACK COLOR 4 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9154 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 091548808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
091548808
Power Supply/Appliance Cord 091548808
BLACK COLOR 4 FT NEMA 14-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 4 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.67 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9154 MODEL
  • BLACK COLOR
  • 4 FT
  • NEMA 14-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • CABLE OUTER DIAMETER 0.67 INCH
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9154 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 091548808
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 4
Male End Type NEMA 14-30P
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5 / SJT 3x14 AWG, black - 6051.2197 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C); VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details