Southwire Company, LLC Power Supply/Appliance Cord 091248809

Description
GRAY COLOR 4 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9124 MODEL
Datasheet
Description
GRAY COLOR 4 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9124 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 091248809 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
091248809
Power Supply/Appliance Cord 091248809
GRAY COLOR 4 FT NEMA 10-30P CONFIGURATION UL APPROVAL DRYER APPLICATION 125/250 V VOLTAGE RATING 30 AMPERE CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9124 MODEL
  • GRAY COLOR
  • 4 FT
  • NEMA 10-30P CONFIGURATION
  • UL APPROVAL
  • DRYER APPLICATION
  • 125/250 V VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • TERMINAL 1/4 INCH FLANGED SPADE
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9124 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 091248809
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 10-30P
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C13-Bs 1363 Plug, 16.4Ft; Connector To Connector Schurter - 29Y3324 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Current 10 amps
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details