Southwire Company, LLC Power Supply/Appliance Cord 090458808

Description
BLACK COLOR 5 FT NEMA 14-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.8 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9045 MODEL
Datasheet
Description
BLACK COLOR 5 FT NEMA 14-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.8 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9045 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 090458808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
090458808
Power Supply/Appliance Cord 090458808
BLACK COLOR 5 FT NEMA 14-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.8 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9045 MODEL
  • BLACK COLOR
  • 5 FT
  • NEMA 14-50P CONFIGURATION
  • UL APPROVAL
  • ELECTRICAL RANGE APPLICATION
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • CABLE OUTER DIAMETER 0.8 INCH
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9045 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 090458808
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 4
Male End Type NEMA 14-50P
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, Japan, 2.0 m, Connector IEC C13, HVCTF3G0.75, black - 6047.6414 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; METI
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details