Southwire Company, LLC Power Supply/Appliance Cord 090448808

Description
BLACK COLOR 4 FT NEMA 14-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.8 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9044 MODEL
Datasheet
Description
BLACK COLOR 4 FT NEMA 14-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.8 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9044 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 090448808 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
090448808
Power Supply/Appliance Cord 090448808
BLACK COLOR 4 FT NEMA 14-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET CABLE OUTER DIAMETER 0.8 INCH INSULATION MATERIAL PVC INCLUDES HARDWARE 9044 MODEL
  • BLACK COLOR
  • 4 FT
  • NEMA 14-50P CONFIGURATION
  • UL APPROVAL
  • ELECTRICAL RANGE APPLICATION
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • (2) 6 AWG, (2) 8 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • CABLE OUTER DIAMETER 0.8 INCH
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9044 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 090448808
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 4
Male End Type NEMA 14-50P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Switzerland, V-Lock cord retaining, 5.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2155 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details