Southwire Company, LLC Power Supply/Appliance Cord 090218802

Description
YELLOW COLOR 9 INCH NEMA L5-20P, NEMA 5-15R CONFIGURATION UL APPROVAL INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION 125 V VOLTAGE RATING 15/20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE STRAIGHT BLADE OUTLET LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.585 INCH POWER RATING 1875 W 9021 MODEL
Datasheet
Description
YELLOW COLOR 9 INCH NEMA L5-20P, NEMA 5-15R CONFIGURATION UL APPROVAL INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION 125 V VOLTAGE RATING 15/20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE STRAIGHT BLADE OUTLET LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.585 INCH POWER RATING 1875 W 9021 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 090218802 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
090218802
Power Supply/Appliance Cord 090218802
YELLOW COLOR 9 INCH NEMA L5-20P, NEMA 5-15R CONFIGURATION UL APPROVAL INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION 125 V VOLTAGE RATING 15/20 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE STW, PVC, -40 TO 60 DEG C CORD TYPE STRAIGHT BLADE OUTLET LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR 65/30 BARE COPPER STRANDING CABLE OUTER DIAMETER 0.585 INCH POWER RATING 1875 W 9021 MODEL
  • YELLOW COLOR
  • 9 INCH
  • NEMA L5-20P, NEMA 5-15R CONFIGURATION
  • UL APPROVAL
  • INDOOR, OUTDOOR, CONSTRUCTION, INDUSTRIAL APPLICATION
  • 125 V VOLTAGE RATING
  • 15/20 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • STW, PVC, -40 TO 60 DEG C CORD TYPE
  • STRAIGHT BLADE OUTLET
  • LOCKING BLADE INLET
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 65/30 BARE COPPER STRANDING
  • CABLE OUTER DIAMETER 0.585 INCH
  • POWER RATING 1875 W
  • 9021 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 090218802
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

24IN 45° Style Fan Power Cord with NEMA 1-15P Plug - 07145-SP024 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Male End Type NEMA 1-15P
Cord Length 24 inch (610 mm)
View Details
2 suppliers
Cord Sets 10 A, Switzerland, 2.5 m, Connector IEC C13, H05VV-F3G1.0, black - 6011.0215 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details