Southwire Company, LLC Power Supply/Appliance Cord 090168809

Description
GRAY COLOR 6 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9016 MODEL
Datasheet
Description
GRAY COLOR 6 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9016 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 090168809 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
090168809
Power Supply/Appliance Cord 090168809
GRAY COLOR 6 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9016 MODEL
  • GRAY COLOR
  • 6 FT
  • NEMA 10-50P CONFIGURATION
  • UL APPROVAL
  • ELECTRICAL RANGE APPLICATION
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • TERMINAL 1/4 INCH FLANGED SPADE
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9016 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 090168809
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 10-50P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Europlug, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2183 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details