Southwire Company, LLC Power Supply/Appliance Cord 090158809

Description
GRAY COLOR 5 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9015 MODEL
Datasheet
Description
GRAY COLOR 5 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9015 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 090158809 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
090158809
Power Supply/Appliance Cord 090158809
GRAY COLOR 5 FT NEMA 10-50P CONFIGURATION UL APPROVAL ELECTRICAL RANGE APPLICATION 125/250 V VOLTAGE RATING 50 AMPERE CURRENT RATING 3 CONDUCTOR(S) (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SRDT, PVC, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET TERMINAL 1/4 INCH FLANGED SPADE INSULATION MATERIAL PVC INCLUDES HARDWARE 9015 MODEL
  • GRAY COLOR
  • 5 FT
  • NEMA 10-50P CONFIGURATION
  • UL APPROVAL
  • ELECTRICAL RANGE APPLICATION
  • 125/250 V VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • (2) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SRDT, PVC, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • TERMINAL 1/4 INCH FLANGED SPADE
  • INSULATION MATERIAL PVC
  • INCLUDES HARDWARE
  • 9015 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 090158809
Product Name Power Supply/Appliance Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 10-50P
Unlock Full Specs
to access all available technical data

Similar Products

Power Cords - 8702209 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 98.43 inch (2500 mm)
Rated Voltage 250 volts
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details