Southwire Company, LLC Extension Cord Retracting Reel 048208802

Description
50 FT CABLE LENGTH 12/3 AWG SJTW CABLE TYPE THERMOPLASTIC, STEEL ENCLOSURE MATERIAL UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE YELLOW/BLACK ENCLOSURE FINISH TRI-SOURCE[R], LUMA-SITE[R] BRAND INCLUDES CIRCUIT BREAKER, 50 FT EXTENDED, MOVABLE RETRACTILE CORD STOP POWER RATING 1625 W CABLE TEMPERATURE RATING -40 TO 60 DEG C 4820 MODEL
Description
50 FT CABLE LENGTH 12/3 AWG SJTW CABLE TYPE THERMOPLASTIC, STEEL ENCLOSURE MATERIAL UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE YELLOW/BLACK ENCLOSURE FINISH TRI-SOURCE[R], LUMA-SITE[R] BRAND INCLUDES CIRCUIT BREAKER, 50 FT EXTENDED, MOVABLE RETRACTILE CORD STOP POWER RATING 1625 W CABLE TEMPERATURE RATING -40 TO 60 DEG C 4820 MODEL

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord Retracting Reel
048208802
Extension Cord Retracting Reel 048208802
50 FT CABLE LENGTH 12/3 AWG SJTW CABLE TYPE THERMOPLASTIC, STEEL ENCLOSURE MATERIAL UL APPROVAL INDOOR APPLICATION 125 V VOLTAGE RATING 13 AMPERE CURRENT RATING NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE YELLOW/BLACK ENCLOSURE FINISH TRI-SOURCE[R], LUMA-SITE[R] BRAND INCLUDES CIRCUIT BREAKER, 50 FT EXTENDED, MOVABLE RETRACTILE CORD STOP POWER RATING 1625 W CABLE TEMPERATURE RATING -40 TO 60 DEG C 4820 MODEL
  • 50 FT CABLE LENGTH
  • 12/3 AWG SJTW CABLE TYPE
  • THERMOPLASTIC, STEEL ENCLOSURE MATERIAL
  • UL APPROVAL
  • INDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE CURRENT RATING
  • NEMA 5-15P, NEMA 5-15R ENCLOSURE TYPE
  • YELLOW/BLACK ENCLOSURE FINISH
  • TRI-SOURCE[R], LUMA-SITE[R] BRAND
  • INCLUDES CIRCUIT BREAKER, 50 FT EXTENDED, MOVABLE RETRACTILE CORD STOP
  • POWER RATING 1625 W
  • CABLE TEMPERATURE RATING -40 TO 60 DEG C
  • 4820 MODEL
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 048208802
Product Name Extension Cord Retracting Reel
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Multiconductor Cable - AS155-28-2J - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation Silicon Rubber
View Details
LED Cables - 2701324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair Cable - 032685-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers