Southwire Company, LLC Extension Cord 044270002

Description
25 FT 25 LENGTH IN FT 7.62 LENGTH IN METERS UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW CORD TYPE 4 OUTLET(S) QUADNECTOR., POLAR/SOLAR PLUS[T] BRAND STANDARD PACKAGE 6 LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
25 FT 25 LENGTH IN FT 7.62 LENGTH IN METERS UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW CORD TYPE 4 OUTLET(S) QUADNECTOR., POLAR/SOLAR PLUS[T] BRAND STANDARD PACKAGE 6 LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 044270002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
044270002
Extension Cord 044270002
25 FT 25 LENGTH IN FT 7.62 LENGTH IN METERS UL APPROVAL 125 V VOLTAGE RATING 15 AMPERE CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW CORD TYPE 4 OUTLET(S) QUADNECTOR., POLAR/SOLAR PLUS[T] BRAND STANDARD PACKAGE 6 LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • 25 FT
  • 25 LENGTH IN FT
  • 7.62 LENGTH IN METERS
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJEOW CORD TYPE
  • 4 OUTLET(S)
  • QUADNECTOR., POLAR/SOLAR PLUS[T] BRAND
  • STANDARD PACKAGE 6
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 044270002
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Sensor & Actuator Cables - 2384606 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details