Interpower Japanese Power Cord 86277310

Description
NOTE: This part is not available for sale Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 and 1021 Plug Color: Gray Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3306 and 3005 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
NOTE: This part is not available for sale Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 and 1021 Plug Color: Gray Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3306 and 3005 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Japanese Power Cord - 86277310 - Interpower
Oskaloosa, IA, United States
Japanese Power Cord
86277310
Japanese Power Cord 86277310
NOTE: This part is not available for sale Current Rating: 12A Voltage Rating: 125VAC Length: 2.50m/8.2ft Temperature Rating: -10°C to 60°C Plug Type: JIS 8303 and 1021 Plug Color: Gray Cable Style: International Conductor Size: 1.25mm² Number of Conductors: 3 Cond. Color Code: Black/White/Green Cable Type: VCTF Cable Color: Gray Cable Standard: JIS C 3306 and 3005 Approx. Outer Diameter: 7.8mm General Material: PVC CE Marking: no

NOTE: This part is not available for sale

Current Rating: 12A

Voltage Rating: 125VAC

Length: 2.50m/8.2ft

Temperature Rating: -10°C to 60°C

Plug Type: JIS 8303 and 1021

Plug Color: Gray

Cable Style: International

Conductor Size: 1.25mm²

Number of Conductors: 3

Cond. Color Code: Black/White/Green

Cable Type: VCTF

Cable Color: Gray

Cable Standard: JIS C 3306 and 3005

Approx. Outer Diameter: 7.8mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86277310
Product Name Japanese Power Cord
Cord Color Gray
Approvals JIS C 3306 and 3005
Number of Conductors 3; 3
Male End Type JIS 8303; JIS 8303 and 1021
Cord Length 98.43 inch (2500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Continental European 16Amp Cordset w/C19 Connector - 86235040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord 2.44m/8ft - 70410000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
North American NEMA 5-15 Power Cord - 70411000305 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
Argentina 10Amp Cord Set w/Angled C13 Connector - 86270040 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details