Southwire Company, LLC Extension Cord 041020003

Description
ORANGE COLOR 6 FT 6 LENGTH IN FT 1.8288 LENGTH IN METERS UL APPROVAL 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE 4 OUTLET(S) QUADNECTOR[T] BRAND LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
ORANGE COLOR 6 FT 6 LENGTH IN FT 1.8288 LENGTH IN METERS UL APPROVAL 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE 4 OUTLET(S) QUADNECTOR[T] BRAND LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 041020003 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
041020003
Extension Cord 041020003
ORANGE COLOR 6 FT 6 LENGTH IN FT 1.8288 LENGTH IN METERS UL APPROVAL 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW CORD TYPE 4 OUTLET(S) QUADNECTOR[T] BRAND LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • ORANGE COLOR
  • 6 FT
  • 6 LENGTH IN FT
  • 1.8288 LENGTH IN METERS
  • UL APPROVAL
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • 4 OUTLET(S)
  • QUADNECTOR[T] BRAND
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 041020003
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, Europlug, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2123 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 72 inches - 412012-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details