Southwire Company, LLC Extension Cord 035890002

Description
YELLOW COLOR 100 FT NEMA 5-15P CONFIGURATION OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOW CORD TYPE 3 OUTLET(S) POLAR/SOLAR[R], TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.567 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 3589 MODEL
Datasheet
Description
YELLOW COLOR 100 FT NEMA 5-15P CONFIGURATION OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOW CORD TYPE 3 OUTLET(S) POLAR/SOLAR[R], TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.567 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 3589 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 035890002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
035890002
Extension Cord 035890002
YELLOW COLOR 100 FT NEMA 5-15P CONFIGURATION OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOW CORD TYPE 3 OUTLET(S) POLAR/SOLAR[R], TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.567 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 3589 MODEL
  • YELLOW COLOR
  • 100 FT
  • NEMA 5-15P CONFIGURATION
  • OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SJEOW CORD TYPE
  • 3 OUTLET(S)
  • POLAR/SOLAR[R], TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT
  • CABLE OUTER DIAMETER 0.567 INCH
  • PLUG AND CONNECTOR MATERIAL CLEAR PVC
  • 3589 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 035890002
Product Name Extension Cord
Number of Conductors 3
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 822128-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 11.81 inch (300 mm)
Rated Current 10 amps
View Details
North American 3x16 AWG Cable - 86030550 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
SEV 1011 to ROJ 50mm, Strip 5mm, 3 x 1, H05VV-F, 70C, 2500 mm - 377003-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE; SEV
Number of Conductors 3
View Details