Southwire Company, LLC Extension Cord 035353323

Description
BEIGE COLOR 12 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3535 MODEL
Datasheet
Description
BEIGE COLOR 12 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3535 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 035353323 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
035353323
Extension Cord 035353323
BEIGE COLOR 12 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL APPROVAL AIR CONDITIONER, POWER TOOL APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE MALE PLUG 90 DEGREE INLET APPLICABLE STANDARD OSHA 3535 MODEL
  • BEIGE COLOR
  • 12 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL APPROVAL
  • AIR CONDITIONER, POWER TOOL APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SPT-3, VINYL, -20 TO 60 DEG C CORD TYPE
  • MALE PLUG 90 DEGREE INLET
  • APPLICABLE STANDARD OSHA
  • 3535 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 035353323
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 01M5450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details