Southwire Company, LLC In-Line Cord Set 028418802

Description
2.5 FT UL, CSA APPROVAL 12/3 SJTW CORD TYPE 120 VAC 15 AMPERE OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA POWER RATING 1800 W JACKET MATERIAL PVC COLOR YELLOW TEMPERATURE RATING -35 TO 66 DEG C APPLICATION JOB SITE, PLANT FLOOR, WORK SHOP, PROVIDE PERSONAL PROTECTION FROM GROUND FAULTS AND OPEN NEUTRAL CONDITIONS ANYWHERE ELECTRI 2841 MODEL
Datasheet
Description
2.5 FT UL, CSA APPROVAL 12/3 SJTW CORD TYPE 120 VAC 15 AMPERE OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA POWER RATING 1800 W JACKET MATERIAL PVC COLOR YELLOW TEMPERATURE RATING -35 TO 66 DEG C APPLICATION JOB SITE, PLANT FLOOR, WORK SHOP, PROVIDE PERSONAL PROTECTION FROM GROUND FAULTS AND OPEN NEUTRAL CONDITIONS ANYWHERE ELECTRI 2841 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Line Cord Set - 028418802 - Southwire Company, LLC
Carrollton, GA, USA
In-Line Cord Set
028418802
In-Line Cord Set 028418802
2.5 FT UL, CSA APPROVAL 12/3 SJTW CORD TYPE 120 VAC 15 AMPERE OUTLET RATING NEMA 5-15P PLUG RATING MANUAL POWER OUT RESET TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA POWER RATING 1800 W JACKET MATERIAL PVC COLOR YELLOW TEMPERATURE RATING -35 TO 66 DEG C APPLICATION JOB SITE, PLANT FLOOR, WORK SHOP, PROVIDE PERSONAL PROTECTION FROM GROUND FAULTS AND OPEN NEUTRAL CONDITIONS ANYWHERE ELECTRI 2841 MODEL
  • 2.5 FT
  • UL, CSA APPROVAL
  • 12/3 SJTW CORD TYPE
  • 120 VAC 15 AMPERE OUTLET RATING
  • NEMA 5-15P PLUG RATING
  • MANUAL POWER OUT RESET
  • TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • POWER RATING 1800 W
  • JACKET MATERIAL PVC
  • COLOR YELLOW
  • TEMPERATURE RATING -35 TO 66 DEG C
  • APPLICATION JOB SITE, PLANT FLOOR, WORK SHOP, PROVIDE PERSONAL PROTECTION FROM GROUND FAULTS AND OPEN NEUTRAL CONDITIONS ANYWHERE ELECTRI
  • 2841 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Multiconductor Cables
Product Number 028418802
Product Name In-Line Cord Set
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322422-7 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
FEP Multiconductor Cable - AS 631-1SSP - Cooner Wire Company
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Stainless Steel
View Details
Retractile Coil Cords -  - Northwire, Inc.
Specs
Cable Jacket EnduroFLEX III® TPU
Cable Insulation TPE
Cable Conductor Copper
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Conductor Solid Silver Plated
Rated Voltage 0.5000 kilovolts
View Details