Southwire Company, LLC Extension Cord 028398802

Description
YELLOW COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL JOB SITE, PLANT FLOOR, WORKSHOP, OUTDOOR APPLICATION 120 V VOLTAGE RATING 15 AMPERE AT 120 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, VINYL, -40 TO 60 DEG C CORD TYPE TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2839 MODEL
Datasheet
Description
YELLOW COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL JOB SITE, PLANT FLOOR, WORKSHOP, OUTDOOR APPLICATION 120 V VOLTAGE RATING 15 AMPERE AT 120 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, VINYL, -40 TO 60 DEG C CORD TYPE TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2839 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 028398802 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
028398802
Extension Cord 028398802
YELLOW COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL JOB SITE, PLANT FLOOR, WORKSHOP, OUTDOOR APPLICATION 120 V VOLTAGE RATING 15 AMPERE AT 120 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, VINYL, -40 TO 60 DEG C CORD TYPE TRI-SOURCE[R] BRAND APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2839 MODEL
  • YELLOW COLOR
  • 100 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CSA APPROVAL
  • JOB SITE, PLANT FLOOR, WORKSHOP, OUTDOOR APPLICATION
  • 120 V VOLTAGE RATING
  • 15 AMPERE AT 120 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJEOW, VINYL, -40 TO 60 DEG C CORD TYPE
  • TRI-SOURCE[R] BRAND
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 65/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.42 INCH
  • 2839 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 028398802
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 821137-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 11.81 inch (300 mm)
View Details
VAC19KS, United Kingdom, V-Lock cord retaining, 6.0 m, Connector IEC C19, H05VV-F3G1.5, black - 3-107-922 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; ASTA BEAB;

IEC/UL 62368-1

Cord Length 236 inch (6000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details