Southwire Company, LLC Extension Cord 02579000H

Description
BLUE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2579 MODEL
Datasheet
Description
BLUE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2579 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 02579000H - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
02579000H
Extension Cord 02579000H
BLUE COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2579 MODEL
  • BLUE COLOR
  • 100 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CSA APPROVAL
  • OUTDOOR, JOB SITES APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • COOL COLORS[TM] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES NEON POWER INDICATOR LAMP
  • CONDUCTOR 65/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.42 INCH
  • 2579 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 02579000H
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Us Plug-C13, 3M, Black; Connector To Connector Schurter - 25AC2450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details