Southwire Company, LLC Extension Cord 02579000A

Description
PINK COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2579 MODEL
Datasheet
Description
PINK COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2579 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 02579000A - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
02579000A
Extension Cord 02579000A
PINK COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, JOB SITES APPLICATION 125 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE COOL COLORS[TM] BRAND APPLICABLE STANDARD OSHA INCLUDES NEON POWER INDICATOR LAMP CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2579 MODEL
  • PINK COLOR
  • 100 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CSA APPROVAL
  • OUTDOOR, JOB SITES APPLICATION
  • 125 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • COOL COLORS[TM] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES NEON POWER INDICATOR LAMP
  • CONDUCTOR 65/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.42 INCH
  • 2579 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 02579000A
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Interconnection, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2067 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SVT, 105C, 96 inches - 412003-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details