Southwire Company, LLC Extension Cord 02549USA1

Description
RED, WHITE, BLUE COLOR 100 FOOT UL, UL (CANADA AND US), NEC APPROVAL OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INDUSTRIAL APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, -40 TO 75 DEG C CORD TYPE 1 OUTLET(S) FEMALE PLUG OUTLET STRAIGHT BLADE MALE PLUG INLET STRIPES[TM] BRAND APPLICABLE STANDARD OSHA
Description
RED, WHITE, BLUE COLOR 100 FOOT UL, UL (CANADA AND US), NEC APPROVAL OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INDUSTRIAL APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, -40 TO 75 DEG C CORD TYPE 1 OUTLET(S) FEMALE PLUG OUTLET STRAIGHT BLADE MALE PLUG INLET STRIPES[TM] BRAND APPLICABLE STANDARD OSHA

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
02549USA1
Extension Cord 02549USA1
RED, WHITE, BLUE COLOR 100 FOOT UL, UL (CANADA AND US), NEC APPROVAL OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INDUSTRIAL APPLICATION 125 VOLT AC VOLTAGE RATING 15 AMP CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, -40 TO 75 DEG C CORD TYPE 1 OUTLET(S) FEMALE PLUG OUTLET STRAIGHT BLADE MALE PLUG INLET STRIPES[TM] BRAND APPLICABLE STANDARD OSHA
  • RED, WHITE, BLUE COLOR
  • 100 FOOT
  • UL, UL (CANADA AND US), NEC APPROVAL
  • OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INDUSTRIAL APPLICATION
  • 125 VOLT AC VOLTAGE RATING
  • 15 AMP CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, -40 TO 75 DEG C CORD TYPE
  • 1 OUTLET(S)
  • FEMALE PLUG OUTLET
  • STRAIGHT BLADE MALE PLUG INLET
  • STRIPES[TM] BRAND
  • APPLICABLE STANDARD OSHA
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 02549USA1
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, Australia, V-Lock cord retaining, 4.0 m, Connector IEC C13, V-75, black - 6051.2190 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 105C, 36 inches - 412011-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CSA Mark (US, NRTL/C)
Number of Conductors 3
View Details