Southwire Company, LLC Extension Cord 025490077

Description
NEON PINK WITH NEON GREEN STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
NEON PINK WITH NEON GREEN STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025490077 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025490077
Extension Cord 025490077
NEON PINK WITH NEON GREEN STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • NEON PINK WITH NEON GREEN STRIPE COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 30.48 LENGTH IN METERS
  • UL, CSA APPROVAL
  • 12/3 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • 1 OUTLET(S)
  • APPLICABLE STANDARD OSHA
  • INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025490077
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 3.0 m, Connector IEC C13, SJT 3x18 AWG, transparent - 4300.0920 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details