Southwire Company, LLC Extension Cord 025490022

Description
YELLOW WITH PURPLE STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
YELLOW WITH PURPLE STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 025490022 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
025490022
Extension Cord 025490022
YELLOW WITH PURPLE STRIPE COLOR 100 FT 100 LENGTH IN FT 30.48 LENGTH IN METERS UL, CSA APPROVAL 12/3 AWG CONDUCTOR SIZE SJTW CORD TYPE 1 OUTLET(S) APPLICABLE STANDARD OSHA INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • YELLOW WITH PURPLE STRIPE COLOR
  • 100 FT
  • 100 LENGTH IN FT
  • 30.48 LENGTH IN METERS
  • UL, CSA APPROVAL
  • 12/3 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • 1 OUTLET(S)
  • APPLICABLE STANDARD OSHA
  • INCLUDES POWER INDICATOR LIGHT AT FEMALE CONNECTOR
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025490022
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Unlock Full Specs
to access all available technical data

Similar Products

VAC19KS, North America, V-Lock cord retaining, 3.0 m, Connector IEC C19, SJT 3x14 AWG, white - 6051.2131 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
2 suppliers
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details