Southwire Company, LLC Extension Cord 025388828

Description
YELLOW WITH BLACK STRIPE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2538 MODEL
Description
YELLOW WITH BLACK STRIPE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2538 MODEL

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
025388828
Extension Cord 025388828
YELLOW WITH BLACK STRIPE COLOR 50 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CONDUCTOR 65/30 STRANDS BARE COPPER CABLE OUTER DIAMETER 0.42 INCH 2538 MODEL
  • YELLOW WITH BLACK STRIPE COLOR
  • 50 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US) APPROVAL
  • INDOOR/OUTDOOR, RESIDENTIAL AND COMMERCIAL CONSTRUCTION, INSTITUTIONAL AND ENTERTAINMENT INDUSTRIES APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR 65/30 STRANDS BARE COPPER
  • CABLE OUTER DIAMETER 0.42 INCH
  • 2538 MODEL
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 025388828
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 2.0 m, IEC SVT 3x18 AWG, black - 6009.1204 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details