Interpower North American 4x12 AWG Cable 86030380

Description
N.A. Current Rating: 20 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 12.3mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no
Request a Quote
Description
N.A. Current Rating: 20 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 12.3mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
North American 4x12 AWG Cable - 86030380 - Interpower
Oskaloosa, IA, United States
North American 4x12 AWG Cable
86030380
North American 4x12 AWG Cable 86030380
N.A. Current Rating: 20 N.A. Voltage Rating: 300 N.A. Min Fix Inst Op Temp: -20ºC N.A. Max Fix Inst Op Temp: +60ºC N.A. Flammability: FT2 Min Bend Radius: 10x cable diameter Cable Style: North American N.A. Conductor Size: 12 AWG Number of Conductors: 4 Cond. Color Code: Black/Red/White/Gree n N.A. Cable Type: SJT Cable Color: Black Cable Standard: UL 62 Approx. Outer Diameter: 12.3mm General Material: PVC Oil Resistant: no Fillerless: no Shielded: no CE Marking: no

N.A. Current Rating: 20

N.A. Voltage Rating: 300

N.A. Min Fix Inst Op Temp: -20ºC

N.A. Max Fix Inst Op Temp: +60ºC

N.A. Flammability: FT2

Min Bend Radius: 10x cable diameter

Cable Style: North American

N.A. Conductor Size: 12 AWG

Number of Conductors: 4

Cond. Color Code: Black/Red/White/Green

N.A. Cable Type: SJT

Cable Color: Black

Cable Standard: UL 62

Approx. Outer Diameter: 12.3mm

General Material: PVC

Oil Resistant: no

Fillerless: no

Shielded: no

CE Marking: no

Buy Now

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86030380
Product Name North American 4x12 AWG Cable
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 4; 4
Wire Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

International 3x1.00mm² Harmonized Cable - 86020130 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details
North America NEMA 5-15 Power Cord - 70412000244 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
International 5x1.00mm² Harmonized Cable - 86020190 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 5
View Details
International 3x.75mm² H05VV-F Cable - 86065010 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details