Southwire Company, LLC Extension Cord 024688806

Description
BLUE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
BLUE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 024688806 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
024688806
Extension Cord 024688806
BLUE COLOR 50 FT 50 LENGTH IN FT 15.24 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • BLUE COLOR
  • 50 FT
  • 50 LENGTH IN FT
  • 15.24 LENGTH IN METERS
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 300 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW CORD TYPE
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 024688806
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, North America, 2.0 m, Connector IEC C13, SVT 3x18 AWG, black - 6009.1214 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
NEMA 5-15P to IEC 60320 C13, 16AWG / 3C, SJT, 60C, 118 inches - 312014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
2 suppliers