Southwire Company, LLC Extension Cord 024098804

Description
RED COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.352 INCH CONDUCTOR 41/30 STRANDS BARE COPPER 2409 MODEL
Datasheet
Description
RED COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.352 INCH CONDUCTOR 41/30 STRANDS BARE COPPER 2409 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 024098804 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
024098804
Extension Cord 024098804
RED COLOR 100 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL (CANADA AND US), CUL, ETL APPROVAL INDOOR/OUTDOOR APPLICATION 125 V VOLTAGE RATING 10 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 14 AWG CONDUCTOR SIZE SJTW, VINYL, -40 TO 60 DEG C CORD TYPE APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.352 INCH CONDUCTOR 41/30 STRANDS BARE COPPER 2409 MODEL
  • RED COLOR
  • 100 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL (CANADA AND US), CUL, ETL APPROVAL
  • INDOOR/OUTDOOR APPLICATION
  • 125 V VOLTAGE RATING
  • 10 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 14 AWG CONDUCTOR SIZE
  • SJTW, VINYL, -40 TO 60 DEG C CORD TYPE
  • APPLICABLE STANDARD OSHA
  • CABLE OUTER DIAMETER 0.352 INCH
  • CONDUCTOR 41/30 STRANDS BARE COPPER
  • 2409 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 024098804
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 5.0 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2151 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 197 inch (5000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details