Southwire Company, LLC Extension Cord 023058803

Description
ORANGE COLOR 15 FT 15 LENGTH IN FT 4.572 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet
Description
ORANGE COLOR 15 FT 15 LENGTH IN FT 4.572 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 023058803 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
023058803
Extension Cord 023058803
ORANGE COLOR 15 FT 15 LENGTH IN FT 4.572 LENGTH IN METERS UL APPROVAL OUTDOOR APPLICATION 300 V VOLTAGE RATING 13 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 16 AWG CONDUCTOR SIZE SJTW, VINYL CORD TYPE LENGTH IN FT - UOM FT LENGTH IN METERS - UOM M
  • ORANGE COLOR
  • 15 FT
  • 15 LENGTH IN FT
  • 4.572 LENGTH IN METERS
  • UL APPROVAL
  • OUTDOOR APPLICATION
  • 300 V VOLTAGE RATING
  • 13 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 16 AWG CONDUCTOR SIZE
  • SJTW, VINYL CORD TYPE
  • LENGTH IN FT - UOM FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 023058803
Product Name Extension Cord
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assy, Iec 320 C13-Bs 1363-1, 2M; Connector To Connector Schurter - 03K4996 - Newark, An Avnet Company
Specs
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
Rated Voltage 250 volts
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details