Southwire Company, LLC Extension Cord 019390008

Description
BLACK COLOR 100 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1939 MODEL
Datasheet
Description
BLACK COLOR 100 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1939 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 019390008 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
019390008
Extension Cord 019390008
BLACK COLOR 100 FT NON-NEMA CONFIGURATION OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION 125/250 VAC VOLTAGE RATING 50 AMPERE CURRENT RATING 4 CONDUCTOR(S) (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE 3-POLE 4-WIRE INLET APPLICABLE STANDARD OSHA CABLE OUTER DIAMETER 0.868 INCH JACKET MATERIAL TPE 1939 MODEL
  • BLACK COLOR
  • 100 FT
  • NON-NEMA CONFIGURATION
  • OUTDOOR, TEMPORARY POWER DISTRIBUTION CENTER APPLICATION
  • 125/250 VAC VOLTAGE RATING
  • 50 AMPERE CURRENT RATING
  • 4 CONDUCTOR(S)
  • (3) 6 AWG, (1) 8 AWG CONDUCTOR SIZE
  • SEOW, THERMOPLASTIC ELASTOMER, -40 TO 90 DEG C CORD TYPE
  • 3-POLE 4-WIRE INLET
  • APPLICABLE STANDARD OSHA
  • CABLE OUTER DIAMETER 0.868 INCH
  • JACKET MATERIAL TPE
  • 1939 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019390008
Product Name Extension Cord
Number of Conductors 4
Unlock Full Specs
to access all available technical data

Similar Products

VAC17KS, North America, V-Lock cord retaining, 3.0 m, Connector C17, SJT 2x18 AWG, black - 3-101-794 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 118 inch (3000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details