Southwire Company, LLC Power Supply/Appliance Cord 019248802

Description
YELLOW COLOR 3 FT NEMA L14-20P, NEMA 5-20R CONFIGURATION CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 12 AWG CONDUCTOR SIZE STOW, PVC, -40 TO 60 DEG C CORD TYPE LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 65/30 STRANDED INCLUDES POWER INDICATOR LIGHT 1924 MODEL
Datasheet
Description
YELLOW COLOR 3 FT NEMA L14-20P, NEMA 5-20R CONFIGURATION CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 12 AWG CONDUCTOR SIZE STOW, PVC, -40 TO 60 DEG C CORD TYPE LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 65/30 STRANDED INCLUDES POWER INDICATOR LIGHT 1924 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply/Appliance Cord - 019248802 - Southwire Company, LLC
Carrollton, GA, USA
Power Supply/Appliance Cord
019248802
Power Supply/Appliance Cord 019248802
YELLOW COLOR 3 FT NEMA L14-20P, NEMA 5-20R CONFIGURATION CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION 125/250 V VOLTAGE RATING 20 AMPERE CURRENT RATING 12 AWG CONDUCTOR SIZE STOW, PVC, -40 TO 60 DEG C CORD TYPE LOCKING BLADE INLET APPLICABLE STANDARD OSHA CONDUCTOR BARE COPPER 65/30 STRANDED INCLUDES POWER INDICATOR LIGHT 1924 MODEL
  • YELLOW COLOR
  • 3 FT
  • NEMA L14-20P, NEMA 5-20R CONFIGURATION
  • CONSTRUCTION, MAINTENANCE, COMMERCIAL, INDUSTRIAL, RESIDENTIAL, CONVERT STANDARD GENERATOR NEMA CONFIGURATIONS TO MAXIMIZE JOB-SITE POWER AND PERFORMANCE APPLICATION
  • 125/250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 12 AWG CONDUCTOR SIZE
  • STOW, PVC, -40 TO 60 DEG C CORD TYPE
  • LOCKING BLADE INLET
  • APPLICABLE STANDARD OSHA
  • CONDUCTOR BARE COPPER 65/30 STRANDED
  • INCLUDES POWER INDICATOR LIGHT
  • 1924 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019248802
Product Name Power Supply/Appliance Cord
Male End Type NEMA 14-20P
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 1.5 m, Connector IEC C13, SJT 3x18 AWG, black - 6051.2061 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details