Southwire Company, LLC Extension Cord 019178806

Description
BLUE COLOR 25 FOOT NEMA 6-50P, NEMA 6-50R CONFIGURATION WELDING APPLICATION 250 VOLT AC VOLTAGE RATING 40 AMP CURRENT RATING 3 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE STW CORD TYPE 1 OUTLET(S) FEMALE RECEPTACLE OUTLET STRAIGHT BLADE MALE PLUG INLET POWER RATING 10000 WATT
Description
BLUE COLOR 25 FOOT NEMA 6-50P, NEMA 6-50R CONFIGURATION WELDING APPLICATION 250 VOLT AC VOLTAGE RATING 40 AMP CURRENT RATING 3 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE STW CORD TYPE 1 OUTLET(S) FEMALE RECEPTACLE OUTLET STRAIGHT BLADE MALE PLUG INLET POWER RATING 10000 WATT

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
019178806
Extension Cord 019178806
BLUE COLOR 25 FOOT NEMA 6-50P, NEMA 6-50R CONFIGURATION WELDING APPLICATION 250 VOLT AC VOLTAGE RATING 40 AMP CURRENT RATING 3 CONDUCTOR(S) 8 AWG CONDUCTOR SIZE STW CORD TYPE 1 OUTLET(S) FEMALE RECEPTACLE OUTLET STRAIGHT BLADE MALE PLUG INLET POWER RATING 10000 WATT
  • BLUE COLOR
  • 25 FOOT
  • NEMA 6-50P, NEMA 6-50R CONFIGURATION
  • WELDING APPLICATION
  • 250 VOLT AC VOLTAGE RATING
  • 40 AMP CURRENT RATING
  • 3 CONDUCTOR(S)
  • 8 AWG CONDUCTOR SIZE
  • STW CORD TYPE
  • 1 OUTLET(S)
  • FEMALE RECEPTACLE OUTLET
  • STRAIGHT BLADE MALE PLUG INLET
  • POWER RATING 10000 WATT
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 019178806
Product Name Extension Cord
Number of Conductors 3
Male End Type NEMA 6-50P
Female End Type NEMA 6-50R
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823642-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
North American 3x18 AWG Shielded Cable - 86024050 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details
UL Service Line Cord - 330 / 331 / 330P / 331P - BRIM Electronics, Inc.
Specs
Cord Color Black, Brown
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details
36IN 45° Style Fan Power Cord - 07145-36 - Qualtek Electronics Corp.
Specs
Number of Conductors 2
Cord Length 36 inch (914 mm)
Maximum Cable Temperature 105 C (221 F)
View Details
2 suppliers