Southwire Company, LLC Extension Cord 017890002

Description
YELLOW COLOR 100 FT NEMA 5-15P CONFIGURATION UL APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.567 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1789 MODEL
Datasheet
Description
YELLOW COLOR 100 FT NEMA 5-15P CONFIGURATION UL APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.567 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1789 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 017890002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
017890002
Extension Cord 017890002
YELLOW COLOR 100 FT NEMA 5-15P CONFIGURATION UL APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 10 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.567 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1789 MODEL
  • YELLOW COLOR
  • 100 FT
  • NEMA 5-15P CONFIGURATION
  • UL APPROVAL
  • OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 10 AWG CONDUCTOR SIZE
  • SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE
  • POLAR/SOLAR[R] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT
  • CABLE OUTER DIAMETER 0.567 INCH
  • PLUG AND CONNECTOR MATERIAL CLEAR PVC
  • 1789 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 017890002
Product Name Extension Cord
Approvals UL Listing Mark
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Unit with 1 IEC Appliance Inlet C14 and 2 Appliance Outlets F, Shuttered - 4741 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Jacket Material

Thermoplastic, black, UL 94V-0

Maximum Cable Temperature -25 to 70 C (-13 to 158 F)
View Details
BS 1363 to ROJ 50mm, Strip 5mm, 3 x 0.75, H05VV-F, 70C, 2500 mm - 369002-E01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
72
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 72.01 inch (1829 mm)
View Details