Southwire Company, LLC Extension Cord 017670002

Description
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA (CANADA AND US) APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.585 INCH STRANDING 65/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA
Description
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA (CANADA AND US) APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.585 INCH STRANDING 65/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA

Suppliers

Company
Product
Description
Supplier Links
Carrollton, GA, USA
Extension Cord
017670002
Extension Cord 017670002
YELLOW COLOR 25 FT NEMA 5-15P, NEMA 5-15R CONFIGURATION UL, CSA (CANADA AND US) APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 600 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SEOOW, PVC, -50 TO 105 DEG C CORD TYPE CABLE OUTER DIAMETER 0.585 INCH STRANDING 65/30 STRANDS BARE COPPER APPLICABLE STANDARD OSHA
  • YELLOW COLOR
  • 25 FT
  • NEMA 5-15P, NEMA 5-15R CONFIGURATION
  • UL, CSA (CANADA AND US) APPROVAL
  • OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION
  • 600 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SEOOW, PVC, -50 TO 105 DEG C CORD TYPE
  • CABLE OUTER DIAMETER 0.585 INCH
  • STRANDING 65/30 STRANDS BARE COPPER
  • APPLICABLE STANDARD OSHA
Supplier's Site

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 017670002
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Female End Type NEMA 1-15R
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 16 A, Interconnection, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6020.0392 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
GB 2099 GB1002 to IEC 60320 C5, 3 x 0.75, RVV, 70C, 1828.8 mm - 399014-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CCC; CEE
Number of Conductors 3
View Details