Southland Equipment Service CURTAINS FOR LARGE JOBS HSCH30

Description
Features include: #2 Brass Tooth Grommets on 1' Centers 14 oz. Reinforced Vinyl White Top Section All Seams Double Lock Stitched Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another 20 mil. Double Polished Clear Window Section All Sections Joined Together Using Mildew/Rot Resistant Thread 14 oz. Reinforced Blue Vinyl Bottom Section Chain Weighted Lower Hem Meets NFPA-701 Fire Retardancy Standard For tall applications Goff's offers Curtain Walls for Large Jobs. With 1" nylon webbing reinforcement along vertical seams and a 2" nylon webbing for reinforcement along the top hem, the curtains are designed to last. Mount directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain systems come complete with a heavy duty track (16 gauge) and rollerhook system along with either suspend, wall or flush mount brackets. FOB Shipping Point. Note: Over 40' high, please call. Custom sizes and colors available. Call dealer for more information.
Description
Features include: #2 Brass Tooth Grommets on 1' Centers 14 oz. Reinforced Vinyl White Top Section All Seams Double Lock Stitched Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another 20 mil. Double Polished Clear Window Section All Sections Joined Together Using Mildew/Rot Resistant Thread 14 oz. Reinforced Blue Vinyl Bottom Section Chain Weighted Lower Hem Meets NFPA-701 Fire Retardancy Standard For tall applications Goff's offers Curtain Walls for Large Jobs. With 1" nylon webbing reinforcement along vertical seams and a 2" nylon webbing for reinforcement along the top hem, the curtains are designed to last. Mount directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain systems come complete with a heavy duty track (16 gauge) and rollerhook system along with either suspend, wall or flush mount brackets. FOB Shipping Point. Note: Over 40' high, please call. Custom sizes and colors available. Call dealer for more information.

Suppliers

Company
Product
Description
Supplier Links
CURTAINS FOR LARGE JOBS - HSCH30 - Southland Equipment Service
Columbia, SC, USA
CURTAINS FOR LARGE JOBS
HSCH30
CURTAINS FOR LARGE JOBS HSCH30
Features include: #2 Brass Tooth Grommets on 1' Centers 14 oz. Reinforced Vinyl White Top Section All Seams Double Lock Stitched Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another 20 mil. Double Polished Clear Window Section All Sections Joined Together Using Mildew/Rot Resistant Thread 14 oz. Reinforced Blue Vinyl Bottom Section Chain Weighted Lower Hem Meets NFPA-701 Fire Retardancy Standard For tall applications Goff's offers Curtain Walls for Large Jobs. With 1" nylon webbing reinforcement along vertical seams and a 2" nylon webbing for reinforcement along the top hem, the curtains are designed to last. Mount directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain systems come complete with a heavy duty track (16 gauge) and rollerhook system along with either suspend, wall or flush mount brackets. FOB Shipping Point. Note: Over 40' high, please call. Custom sizes and colors available. Call dealer for more information.

Features include:

  • #2 Brass Tooth Grommets on 1' Centers
  • 14 oz. Reinforced Vinyl White Top Section
  • All Seams Double Lock Stitched
  • Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another
  • 20 mil. Double Polished Clear Window Section
  • All Sections Joined Together Using Mildew/Rot Resistant Thread
  • 14 oz. Reinforced Blue Vinyl Bottom Section
  • Chain Weighted Lower Hem
  • Meets NFPA-701 Fire Retardancy Standard

For tall applications Goff's offers Curtain Walls for Large Jobs. With 1" nylon webbing reinforcement along vertical seams and a 2" nylon webbing for reinforcement along the top hem, the curtains are designed to last. Mount directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain systems come complete with a heavy duty track (16 gauge) and rollerhook system along with either suspend, wall or flush mount brackets. FOB Shipping Point.

Note: Over 40' high, please call. Custom sizes and colors available. Call dealer for more information.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Partitions
Product Number HSCH30
Product Name CURTAINS FOR LARGE JOBS
Material Vinyl / PVC
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Shielding Barriers and Walls -  - MarShield
Specs
Material Steel
Height 84 inch (2134 mm)
Color Beige/tan
View Details
Cage and Partition System - Secura Mesh® - AMICO
Specs
Partition Type Mesh
Material Stainless Steel; Steel; Hot Dip Galvanized (optional)
Color Custom colors can be matched using RAL Numbers
View Details
Cleanroom Barrier Walls and Hardwall Panels (316 stainless Steel) - 6602-60 - Terra Universal, Inc.
Specs
Partition Type Room Partitions; Demountable
Material Stainless Steel
Height 120 inch (3048 mm)
View Details
Jesco Industries, Inc.
Specs
Partition Type Mesh
Material Steel
Height 36 to 48 inch (914 to 1219 mm)
View Details